Vishay Precision Group Rcwpm-2512 294K 1% K M55342K09B294Er Tsl Vishay M55342K09B294ERWL

Description
RCWPM-2512 294K 1% K M55342K09B294ER TSL
Description
RCWPM-2512 294K 1% K M55342K09B294ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 294K 1% K M55342K09B294Er Tsl Vishay - 21P9087 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 294K 1% K M55342K09B294Er Tsl Vishay
21P9087
Rcwpm-2512 294K 1% K M55342K09B294Er Tsl Vishay 21P9087
RCWPM-2512 294K 1% K M55342K09B294ER TSL

RCWPM-2512 294K 1% K M55342K09B294ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P9087
Product Name Rcwpm-2512 294K 1% K M55342K09B294Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details