Vishay Precision Group Res Thin Film 2512 255 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B255DRWB

Description
Res Thin Film 2512 255 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 2512 255 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 255 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray - M55342K09B255DRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 255 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
M55342K09B255DRWB
Res Thin Film 2512 255 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B255DRWB
Res Thin Film 2512 255 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 2512 255 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Resistor,thick Film,255Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay - 59C5278 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,255Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
59C5278
Resistor,thick Film,255Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay 59C5278
Resistor,Thick Film,255Ohms,200WV,1 +/-% Tol,100ppm-TC,2512-C ase,RM-MilStyle

Resistor,Thick Film,255Ohms,200WV,1+/-% Tol,100ppm-TC,2512-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K09B255DRWB 59C5278
Product Name Res Thin Film 2512 255 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray Resistor,thick Film,255Ohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details