Vishay Intertechnology, Inc. Res Thick Film 2512 24.3K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R M55342K09B24E3PS3

Description
Res Thick Film 2512 24.3K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thick Film 2512 24.3K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 24.3K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R - M55342K09B24E3PS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 24.3K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R
M55342K09B24E3PS3
Res Thick Film 2512 24.3K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R M55342K09B24E3PS3
Res Thick Film 2512 24.3K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R

Res Thick Film 2512 24.3K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B24E3PS3
Product Name Res Thick Film 2512 24.3K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details