Vishay Intertechnology, Inc. Res Thick Film 2512 22K Ohm 10% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B22N0RWB

Description
Res Thick Film 2512 22K Ohm 10% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thick Film 2512 22K Ohm 10% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 22K Ohm 10% 1W ¦100ppm/¦C 0.01% SMD Tray - M55342K09B22N0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 22K Ohm 10% 1W ¦100ppm/¦C 0.01% SMD Tray
M55342K09B22N0RWB
Res Thick Film 2512 22K Ohm 10% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B22N0RWB
Res Thick Film 2512 22K Ohm 10% 1W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 2512 22K Ohm 10% 1W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B22N0RWB
Product Name Res Thick Film 2512 22K Ohm 10% 1W ¦100ppm/¦C 0.01% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers