Vishay Intertechnology, Inc. RES 22.1 OHM 1W 5% 2512 M55342K09B22J1RWSV

Description
RES 22.1ohm 1W 5% 2512
Request a Quote Datasheet
Description
RES 22.1ohm 1W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1W 5% 2512 - M55342K09B22J1RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1W 5% 2512
M55342K09B22J1RWSV
RES 22.1 OHM 1W 5% 2512 M55342K09B22J1RWSV
RES 22.1ohm 1W 5% 2512

RES 22.1ohm 1W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B22J1RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B22J1RWSV-ND
Chip Resistor - Surface Mount 764-M55342K09B22J1RWSV-ND
22.1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

22.1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K09B22J1RWSV 764-M55342K09B22J1RWSV-ND
Product Name RES 22.1 OHM 1W 5% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 22.1 ohms 22.1 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD164GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details