Vishay Intertechnology, Inc. Res Thick Film 2512 22K Ohm 2% 1W ¦100ppm/¦C 0.001% SMD Tray M55342K09B22H0SWB

Description
Res Thick Film 2512 22K Ohm 2% 1W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote
Description
Res Thick Film 2512 22K Ohm 2% 1W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 22K Ohm 2% 1W ¦100ppm/¦C 0.001% SMD Tray - M55342K09B22H0SWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 22K Ohm 2% 1W ¦100ppm/¦C 0.001% SMD Tray
M55342K09B22H0SWB
Res Thick Film 2512 22K Ohm 2% 1W ¦100ppm/¦C 0.001% SMD Tray M55342K09B22H0SWB
Res Thick Film 2512 22K Ohm 2% 1W ¦100ppm/¦C 0.001% SMD Tray

Res Thick Film 2512 22K Ohm 2% 1W ¦100ppm/¦C 0.001% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B22H0SWB
Product Name Res Thick Film 2512 22K Ohm 2% 1W ¦100ppm/¦C 0.001% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers