Vishay Intertechnology, Inc. Res Thick Film 2512 22.1K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R M55342K09B22E1PTP

Description
Res Thick Film 2512 22.1K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thick Film 2512 22.1K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 22.1K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R - M55342K09B22E1PTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 22.1K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R
M55342K09B22E1PTP
Res Thick Film 2512 22.1K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R M55342K09B22E1PTP
Res Thick Film 2512 22.1K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R

Res Thick Film 2512 22.1K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B22E1PTP
Product Name Res Thick Film 2512 22.1K Ohm 1% 1W ¦100ppm/¦C 0.1% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers