Vishay Precision Group Rcwpm-2512 22.6 1% K M55342K09B22D6R Rsl Vishay M55342K09B22D6RUL

Description
RCWPM-2512 22.6 1% K M55342K09B22D6R RSL
Description
RCWPM-2512 22.6 1% K M55342K09B22D6R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 22.6 1% K M55342K09B22D6R Rsl Vishay - 21P8804 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 22.6 1% K M55342K09B22D6R Rsl Vishay
21P8804
Rcwpm-2512 22.6 1% K M55342K09B22D6R Rsl Vishay 21P8804
RCWPM-2512 22.6 1% K M55342K09B22D6R RSL

RCWPM-2512 22.6 1% K M55342K09B22D6R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8804
Product Name Rcwpm-2512 22.6 1% K M55342K09B22D6R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details