Vishay Precision Group Rcwpm-2512 221K 1% K M55342K09B221Es Rsl Vishay M55342K09B221ESUL

Description
RCWPM-2512 221K 1% K M55342K09B221ES RSL
Description
RCWPM-2512 221K 1% K M55342K09B221ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 221K 1% K M55342K09B221Es Rsl Vishay - 21P8858 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 221K 1% K M55342K09B221Es Rsl Vishay
21P8858
Rcwpm-2512 221K 1% K M55342K09B221Es Rsl Vishay 21P8858
RCWPM-2512 221K 1% K M55342K09B221ES RSL

RCWPM-2512 221K 1% K M55342K09B221ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8858
Product Name Rcwpm-2512 221K 1% K M55342K09B221Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details