Vishay Intertechnology, Inc. RES 21.5K OHM 1W 1% 2512 M55342K09B21E5RWSV

Description
RES 21.5Kohm 1W 1% 2512
Request a Quote
Description
RES 21.5Kohm 1W 1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 1W 1% 2512 - M55342K09B21E5RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1W 1% 2512
M55342K09B21E5RWSV
RES 21.5K OHM 1W 1% 2512 M55342K09B21E5RWSV
RES 21.5Kohm 1W 1% 2512

RES 21.5Kohm 1W 1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B21E5RWSV
Product Name RES 21.5K OHM 1W 1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers