Vishay Precision Group Rcwpm-2512 21 1% K M55342K09B21D0S Rsl Vishay M55342K09B21D0SUL

Description
RCWPM-2512 21 1% K M55342K09B21D0S RSL
Description
RCWPM-2512 21 1% K M55342K09B21D0S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 21 1% K M55342K09B21D0S Rsl Vishay - 21P8768 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 21 1% K M55342K09B21D0S Rsl Vishay
21P8768
Rcwpm-2512 21 1% K M55342K09B21D0S Rsl Vishay 21P8768
RCWPM-2512 21 1% K M55342K09B21D0S RSL

RCWPM-2512 21 1% K M55342K09B21D0S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8768
Product Name Rcwpm-2512 21 1% K M55342K09B21D0S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers