Vishay Intertechnology, Inc. RES 210 OHM 1W 0.1% 2512 M55342K09B210ARBS

Description
RES 210ohm 1W 0.1% 2512
Request a Quote
Description
RES 210ohm 1W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM 1W 0.1% 2512 - M55342K09B210ARBS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 1W 0.1% 2512
M55342K09B210ARBS
RES 210 OHM 1W 0.1% 2512 M55342K09B210ARBS
RES 210ohm 1W 0.1% 2512

RES 210ohm 1W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B210ARBS
Product Name RES 210 OHM 1W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details