Vishay Intertechnology, Inc. RES 20.5K OHM 1W 1% 2512 M55342K09B20E5RWSV

Description
RES 20.5Kohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 20.5Kohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1W 1% 2512 - M55342K09B20E5RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1W 1% 2512
M55342K09B20E5RWSV
RES 20.5K OHM 1W 1% 2512 M55342K09B20E5RWSV
RES 20.5Kohm 1W 1% 2512

RES 20.5Kohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B20E5RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B20E5RWSV-ND
Chip Resistor - Surface Mount 764-M55342K09B20E5RWSV-ND
20.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

20.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K09B20E5RWSV 764-M55342K09B20E5RWSV-ND
Product Name RES 20.5K OHM 1W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 20500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers