Vishay Intertechnology, Inc. RES 20 OHM 1W 1% 2512 M55342K09B20D0MWSV

Description
RES 20ohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 20ohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1W 1% 2512 - M55342K09B20D0MWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1W 1% 2512
M55342K09B20D0MWSV
RES 20 OHM 1W 1% 2512 M55342K09B20D0MWSV
RES 20ohm 1W 1% 2512

RES 20ohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B20D0MWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B20D0MWSV-ND
Chip Resistor - Surface Mount 764-M55342K09B20D0MWSV-ND
20 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

20 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K09B20D0MWSV - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K09B20D0MWSV
Chip Resistor - Surface Mount M55342K09B20D0MWSV
RES SMD 20 OHM 1% 1W 2512

RES SMD 20 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K09B20D0MWSV 764-M55342K09B20D0MWSV-ND M55342K09B20D0MWSV
Product Name RES 20 OHM 1W 1% 2512 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details