Vishay Precision Group Rcwpm-2512 205K 1% K M55342K09B205Es Rsl Vishay M55342K09B205ESUL

Description
RCWPM-2512 205K 1% K M55342K09B205ES RSL
Description
RCWPM-2512 205K 1% K M55342K09B205ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 205K 1% K M55342K09B205Es Rsl Vishay - 21P8764 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 205K 1% K M55342K09B205Es Rsl Vishay
21P8764
Rcwpm-2512 205K 1% K M55342K09B205Es Rsl Vishay 21P8764
RCWPM-2512 205K 1% K M55342K09B205ES RSL

RCWPM-2512 205K 1% K M55342K09B205ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8764
Product Name Rcwpm-2512 205K 1% K M55342K09B205Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers