Vishay Intertechnology, Inc. RES 200 OHM 1W 5% 2512 M55342K09B200JRT0V

Description
RES 200ohm 1W 5% 2512
Request a Quote Datasheet
Description
RES 200ohm 1W 5% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1W 5% 2512 - M55342K09B200JRT0V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W 5% 2512
M55342K09B200JRT0V
RES 200 OHM 1W 5% 2512 M55342K09B200JRT0V
RES 200ohm 1W 5% 2512

RES 200ohm 1W 5% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B200JRT0VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B200JRT0VTR-ND
Chip Resistor - Surface Mount 764-M55342K09B200JRT0VTR-ND
200 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

200 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K09B200JRT0V 764-M55342K09B200JRT0VTR-ND
Product Name RES 200 OHM 1W 5% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614959-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details