Vishay Intertechnology, Inc. Res Thin Film 2512 200K Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B200HRTP

Description
Res Thin Film 2512 200K Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 2512 200K Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 200K Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B200HRTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 200K Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B200HRTP
Res Thin Film 2512 200K Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B200HRTP
Res Thin Film 2512 200K Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2512 200K Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B200HRTP
Product Name Res Thin Film 2512 200K Ohm 2% 1W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details