Vishay Intertechnology, Inc. Res Thick Film 2512 200K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B200ERS6

Description
Res Thick Film 2512 200K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2512 200K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 200K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B200ERS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 200K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B200ERS6
Res Thick Film 2512 200K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B200ERS6
Res Thick Film 2512 200K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 2512 200K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B200ERS6
Product Name Res Thick Film 2512 200K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details