Vishay Precision Group Rcwpm-2512 200 1% K M55342K09B200Dr Rsl Vishay M55342K09B200DRUL

Description
RCWPM-2512 200 1% K M55342K09B200DR RSL
Description
RCWPM-2512 200 1% K M55342K09B200DR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 200 1% K M55342K09B200Dr Rsl Vishay - 21P8736 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 200 1% K M55342K09B200Dr Rsl Vishay
21P8736
Rcwpm-2512 200 1% K M55342K09B200Dr Rsl Vishay 21P8736
RCWPM-2512 200 1% K M55342K09B200DR RSL

RCWPM-2512 200 1% K M55342K09B200DR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8736
Product Name Rcwpm-2512 200 1% K M55342K09B200Dr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers