Vishay Intertechnology, Inc. Res Thin Film 2512 1.8K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B1K80RWB

Description
Res Thin Film 2512 1.8K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 2512 1.8K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 1.8K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD Tray - M55342K09B1K80RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 1.8K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD Tray
M55342K09B1K80RWB
Res Thin Film 2512 1.8K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B1K80RWB
Res Thin Film 2512 1.8K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 2512 1.8K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B1K80RWB
Product Name Res Thin Film 2512 1.8K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers