Vishay Precision Group Rcwpm-2512 1.8K 5% K M55342K09B1K80R Rsl Vishay M55342K09B1K80RUL

Description
RCWPM-2512 1.8K 5% K M55342K09B1K80R RSL
Description
RCWPM-2512 1.8K 5% K M55342K09B1K80R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 1.8K 5% K M55342K09B1K80R Rsl Vishay - 21P7926 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 1.8K 5% K M55342K09B1K80R Rsl Vishay
21P7926
Rcwpm-2512 1.8K 5% K M55342K09B1K80R Rsl Vishay 21P7926
RCWPM-2512 1.8K 5% K M55342K09B1K80R RSL

RCWPM-2512 1.8K 5% K M55342K09B1K80R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7926
Product Name Rcwpm-2512 1.8K 5% K M55342K09B1K80R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details