Vishay Precision Group Rcwpm-2512 1.5K 5% K M55342K09B1K50S Tsl Vishay M55342K09B1K50SWL

Description
RCWPM-2512 1.5K 5% K M55342K09B1K50S TSL
Description
RCWPM-2512 1.5K 5% K M55342K09B1K50S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 1.5K 5% K M55342K09B1K50S Tsl Vishay - 21P7923 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 1.5K 5% K M55342K09B1K50S Tsl Vishay
21P7923
Rcwpm-2512 1.5K 5% K M55342K09B1K50S Tsl Vishay 21P7923
RCWPM-2512 1.5K 5% K M55342K09B1K50S TSL

RCWPM-2512 1.5K 5% K M55342K09B1K50S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7923
Product Name Rcwpm-2512 1.5K 5% K M55342K09B1K50S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers