Vishay Precision Group Rcwpm-2512 1.2K 5% K M55342K09B1K20R Tsl Vishay M55342K09B1K20RWL

Description
RCWPM-2512 1.2K 5% K M55342K09B1K20R TSL
Description
RCWPM-2512 1.2K 5% K M55342K09B1K20R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 1.2K 5% K M55342K09B1K20R Tsl Vishay - 21P7915 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 1.2K 5% K M55342K09B1K20R Tsl Vishay
21P7915
Rcwpm-2512 1.2K 5% K M55342K09B1K20R Tsl Vishay 21P7915
RCWPM-2512 1.2K 5% K M55342K09B1K20R TSL

RCWPM-2512 1.2K 5% K M55342K09B1K20R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7915
Product Name Rcwpm-2512 1.2K 5% K M55342K09B1K20R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers