Vishay Precision Group Rcwpm-2512 1.96K 1% K M55342K09B1E96R Ts Vishay M55342K09B1E96RWL

Description
RCWPM-2512 1.96K 1% K M55342K09B1E96R TS
Description
RCWPM-2512 1.96K 1% K M55342K09B1E96R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 1.96K 1% K M55342K09B1E96R Ts Vishay - 21P7873 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 1.96K 1% K M55342K09B1E96R Ts Vishay
21P7873
Rcwpm-2512 1.96K 1% K M55342K09B1E96R Ts Vishay 21P7873
RCWPM-2512 1.96K 1% K M55342K09B1E96R TS

RCWPM-2512 1.96K 1% K M55342K09B1E96R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7873
Product Name Rcwpm-2512 1.96K 1% K M55342K09B1E96R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details