Vishay Precision Group Rcwpm-2512 1.62K 1% K M55342K09B1E62R Ts Vishay M55342K09B1E62RWL

Description
RCWPM-2512 1.62K 1% K M55342K09B1E62R TS
Description
RCWPM-2512 1.62K 1% K M55342K09B1E62R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 1.62K 1% K M55342K09B1E62R Ts Vishay - 21P7837 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 1.62K 1% K M55342K09B1E62R Ts Vishay
21P7837
Rcwpm-2512 1.62K 1% K M55342K09B1E62R Ts Vishay 21P7837
RCWPM-2512 1.62K 1% K M55342K09B1E62R TS

RCWPM-2512 1.62K 1% K M55342K09B1E62R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7837
Product Name Rcwpm-2512 1.62K 1% K M55342K09B1E62R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details