Vishay Precision Group Rcwpm-2512 1.62K 1% K M55342K09B1E62P Ts Vishay M55342K09B1E62PWL

Description
RCWPM-2512 1.62K 1% K M55342K09B1E62P TS
Description
RCWPM-2512 1.62K 1% K M55342K09B1E62P TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 1.62K 1% K M55342K09B1E62P Ts Vishay - 21P7835 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 1.62K 1% K M55342K09B1E62P Ts Vishay
21P7835
Rcwpm-2512 1.62K 1% K M55342K09B1E62P Ts Vishay 21P7835
RCWPM-2512 1.62K 1% K M55342K09B1E62P TS

RCWPM-2512 1.62K 1% K M55342K09B1E62P TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7835
Product Name Rcwpm-2512 1.62K 1% K M55342K09B1E62P Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details