Vishay Precision Group Rcwpm-2512 1.3K 1% K M55342K09B1E30S Rsl Vishay M55342K09B1E30SUL

Description
RCWPM-2512 1.3K 1% K M55342K09B1E30S RSL
Description
RCWPM-2512 1.3K 1% K M55342K09B1E30S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 1.3K 1% K M55342K09B1E30S Rsl Vishay - 21P7796 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 1.3K 1% K M55342K09B1E30S Rsl Vishay
21P7796
Rcwpm-2512 1.3K 1% K M55342K09B1E30S Rsl Vishay 21P7796
RCWPM-2512 1.3K 1% K M55342K09B1E30S RSL

RCWPM-2512 1.3K 1% K M55342K09B1E30S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7796
Product Name Rcwpm-2512 1.3K 1% K M55342K09B1E30S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details