Vishay Precision Group Rcwpm-2512 1.27K 1% K M55342K09B1E27S Ts Vishay M55342K09B1E27SWL

Description
RCWPM-2512 1.27K 1% K M55342K09B1E27S TS
Description
RCWPM-2512 1.27K 1% K M55342K09B1E27S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 1.27K 1% K M55342K09B1E27S Ts Vishay - 21P7793 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 1.27K 1% K M55342K09B1E27S Ts Vishay
21P7793
Rcwpm-2512 1.27K 1% K M55342K09B1E27S Ts Vishay 21P7793
RCWPM-2512 1.27K 1% K M55342K09B1E27S TS

RCWPM-2512 1.27K 1% K M55342K09B1E27S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7793
Product Name Rcwpm-2512 1.27K 1% K M55342K09B1E27S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details