Vishay Intertechnology, Inc. RES 1.21K OHM 1W 1% 2512 M55342K09B1E21RWSV

Description
RES 1.21Kohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 1.21Kohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1W 1% 2512 - M55342K09B1E21RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1W 1% 2512
M55342K09B1E21RWSV
RES 1.21K OHM 1W 1% 2512 M55342K09B1E21RWSV
RES 1.21Kohm 1W 1% 2512

RES 1.21Kohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B1E21RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B1E21RWSV-ND
Chip Resistor - Surface Mount 764-M55342K09B1E21RWSV-ND
1.21 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

1.21 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K09B1E21RWSV 764-M55342K09B1E21RWSV-ND
Product Name RES 1.21K OHM 1W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 1210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers