Vishay Precision Group Rcwpm-2512 1.21K 1% K M55342K09B1E21M Ts Vishay M55342K09B1E21MWL

Description
RCWPM-2512 1.21K 1% K M55342K09B1E21M TS
Description
RCWPM-2512 1.21K 1% K M55342K09B1E21M TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 1.21K 1% K M55342K09B1E21M Ts Vishay - 21P7783 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 1.21K 1% K M55342K09B1E21M Ts Vishay
21P7783
Rcwpm-2512 1.21K 1% K M55342K09B1E21M Ts Vishay 21P7783
RCWPM-2512 1.21K 1% K M55342K09B1E21M TS

RCWPM-2512 1.21K 1% K M55342K09B1E21M TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7783
Product Name Rcwpm-2512 1.21K 1% K M55342K09B1E21M Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers