Vishay Intertechnology, Inc. Res Thin Film 2512 1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B1E00RWB

Description
Res Thin Film 2512 1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 2512 1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray - M55342K09B1E00RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
M55342K09B1E00RWB
Res Thin Film 2512 1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B1E00RWB
Res Thin Film 2512 1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 2512 1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B1E00RWB
Product Name Res Thin Film 2512 1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details