Vishay Precision Group Rcwpm-2512 1K 1% K M55342K09B1E00R Rsl Vishay M55342K09B1E00RUL

Description
RCWPM-2512 1K 1% K M55342K09B1E00R RSL
Description
RCWPM-2512 1K 1% K M55342K09B1E00R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 1K 1% K M55342K09B1E00R Rsl Vishay - 21P7750 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 1K 1% K M55342K09B1E00R Rsl Vishay
21P7750
Rcwpm-2512 1K 1% K M55342K09B1E00R Rsl Vishay 21P7750
RCWPM-2512 1K 1% K M55342K09B1E00R RSL

RCWPM-2512 1K 1% K M55342K09B1E00R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7750
Product Name Rcwpm-2512 1K 1% K M55342K09B1E00R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers