Vishay Intertechnology, Inc. RES 1K OHM 1W 1% 2512 M55342K09B1E00RT1V

Description
RES 1Kohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 1Kohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1W 1% 2512 - M55342K09B1E00RT1V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W 1% 2512
M55342K09B1E00RT1V
RES 1K OHM 1W 1% 2512 M55342K09B1E00RT1V
RES 1Kohm 1W 1% 2512

RES 1Kohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B1E00RT1VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B1E00RT1VTR-ND
Chip Resistor - Surface Mount 764-M55342K09B1E00RT1VTR-ND
1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

1 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K09B1E00RT1V 764-M55342K09B1E00RT1VTR-ND
Product Name RES 1K OHM 1W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details