Vishay Intertechnology, Inc. Res Thin Film 2512 1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B1E00RS2

Description
Res Thin Film 2512 1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 2512 1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B1E00RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B1E00RS2
Res Thin Film 2512 1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B1E00RS2
Res Thin Film 2512 1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2512 1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K09B1E00RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K09B1E00RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K09B1E00RS2DKR-ND
RCWPM-2512 1K 1% K M55342K09B1E0

RCWPM-2512 1K 1% K M55342K09B1E0

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K09B1E00RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K09B1E00RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K09B1E00RS2TR-ND
RCWPM-2512 1K 1% K M55342K09B1E0

RCWPM-2512 1K 1% K M55342K09B1E0

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K09B1E00RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K09B1E00RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K09B1E00RS2CT-ND
RCWPM-2512 1K 1% K M55342K09B1E0

RCWPM-2512 1K 1% K M55342K09B1E0

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K09B1E00RS2 541-M55342K09B1E00RS2DKR-ND
Product Name Res Thin Film 2512 1K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chip Resistor - Surface Mount - 1614913-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
3 suppliers