Vishay Precision Group Rcwpm-2512 1K 1% K M55342K09B1E00P Tsl Vishay M55342K09B1E00PWL

Description
RCWPM-2512 1K 1% K M55342K09B1E00P TSL
Description
RCWPM-2512 1K 1% K M55342K09B1E00P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 1K 1% K M55342K09B1E00P Tsl Vishay - 21P7749 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 1K 1% K M55342K09B1E00P Tsl Vishay
21P7749
Rcwpm-2512 1K 1% K M55342K09B1E00P Tsl Vishay 21P7749
RCWPM-2512 1K 1% K M55342K09B1E00P TSL

RCWPM-2512 1K 1% K M55342K09B1E00P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7749
Product Name Rcwpm-2512 1K 1% K M55342K09B1E00P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details