Vishay Precision Group Rcwpm-2512 18.2 1% K M55342K09B18D2S Tsl Vishay M55342K09B18D2SWL

Description
RCWPM-2512 18.2 1% K M55342K09B18D2S TSL
Description
RCWPM-2512 18.2 1% K M55342K09B18D2S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 18.2 1% K M55342K09B18D2S Tsl Vishay - 21P8501 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 18.2 1% K M55342K09B18D2S Tsl Vishay
21P8501
Rcwpm-2512 18.2 1% K M55342K09B18D2S Tsl Vishay 21P8501
RCWPM-2512 18.2 1% K M55342K09B18D2S TSL

RCWPM-2512 18.2 1% K M55342K09B18D2S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8501
Product Name Rcwpm-2512 18.2 1% K M55342K09B18D2S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers