Vishay Precision Group Rcwpm-2512 17.8K 1% K M55342K09B17E8R Rs Vishay M55342K09B17E8RUL

Description
RCWPM-2512 17.8K 1% K M55342K09B17E8R RS
Description
RCWPM-2512 17.8K 1% K M55342K09B17E8R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 17.8K 1% K M55342K09B17E8R Rs Vishay - 21P8478 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 17.8K 1% K M55342K09B17E8R Rs Vishay
21P8478
Rcwpm-2512 17.8K 1% K M55342K09B17E8R Rs Vishay 21P8478
RCWPM-2512 17.8K 1% K M55342K09B17E8R RS

RCWPM-2512 17.8K 1% K M55342K09B17E8R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8478
Product Name Rcwpm-2512 17.8K 1% K M55342K09B17E8R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details