Vishay Intertechnology, Inc. RES 17.8 OHM 1W 1% 2512 M55342K09B17D8RWSV

Description
RES 17.8ohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 17.8ohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8 OHM 1W 1% 2512 - M55342K09B17D8RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1W 1% 2512
M55342K09B17D8RWSV
RES 17.8 OHM 1W 1% 2512 M55342K09B17D8RWSV
RES 17.8ohm 1W 1% 2512

RES 17.8ohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B17D8RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B17D8RWSV-ND
Chip Resistor - Surface Mount 764-M55342K09B17D8RWSV-ND
17.8 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

17.8 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K09B17D8RWSV 764-M55342K09B17D8RWSV-ND
Product Name RES 17.8 OHM 1W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573127 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details