Vishay Intertechnology, Inc. RES 17.4K OHM 1W 0.1% 2512 M55342K09B17B4RWS

Description
RES 17.4Kohm 1W 0.1% 2512
Request a Quote Datasheet
Description
RES 17.4Kohm 1W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1W 0.1% 2512 - M55342K09B17B4RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1W 0.1% 2512
M55342K09B17B4RWS
RES 17.4K OHM 1W 0.1% 2512 M55342K09B17B4RWS
RES 17.4Kohm 1W 0.1% 2512

RES 17.4Kohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B17B4RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B17B4RWS-ND
Chip Resistor - Surface Mount 764-M55342K09B17B4RWS-ND
17.4 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

17.4 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K09B17B4RWS 764-M55342K09B17B4RWS-ND
Product Name RES 17.4K OHM 1W 0.1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 17400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - 1676252-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details