Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K09B16B9RWS

Description
16.9 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
16.9 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K09B16B9RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B16B9RWS-ND
Chip Resistor - Surface Mount 764-M55342K09B16B9RWS-ND
16.9 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

16.9 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 16.9K OHM 1W 0.1% 2512 - M55342K09B16B9RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1W 0.1% 2512
M55342K09B16B9RWS
RES 16.9K OHM 1W 0.1% 2512 M55342K09B16B9RWS
RES 16.9Kohm 1W 0.1% 2512

RES 16.9Kohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - M55342K09B16B9RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K09B16B9RWS
Chip Resistor - Surface Mount M55342K09B16B9RWS
RES SMD 16.9K OHM 0.1% 1W 2512

RES SMD 16.9K OHM 0.1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342K09B16B9RWS-ND M55342K09B16B9RWS M55342K09B16B9RWS
Product Name Chip Resistor - Surface Mount RES 16.9K OHM 1W 0.1% 2512 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 2512
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers