Vishay Precision Group Rcwpm-2512 165K 1% K M55342K09B165Es Rsl Vishay M55342K09B165ESUL

Description
RCWPM-2512 165K 1% K M55342K09B165ES RSL
Description
RCWPM-2512 165K 1% K M55342K09B165ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 165K 1% K M55342K09B165Es Rsl Vishay - 21P8458 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 165K 1% K M55342K09B165Es Rsl Vishay
21P8458
Rcwpm-2512 165K 1% K M55342K09B165Es Rsl Vishay 21P8458
RCWPM-2512 165K 1% K M55342K09B165ES RSL

RCWPM-2512 165K 1% K M55342K09B165ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8458
Product Name Rcwpm-2512 165K 1% K M55342K09B165Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details