Vishay Precision Group Rcwpm-2512 15K 5% K M55342K09B15K0R Tsl Vishay M55342K09B15K0RWL

Description
RCWPM-2512 15K 5% K M55342K09B15K0R TSL
Description
RCWPM-2512 15K 5% K M55342K09B15K0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 15K 5% K M55342K09B15K0R Tsl Vishay - 21P8349 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 15K 5% K M55342K09B15K0R Tsl Vishay
21P8349
Rcwpm-2512 15K 5% K M55342K09B15K0R Tsl Vishay 21P8349
RCWPM-2512 15K 5% K M55342K09B15K0R TSL

RCWPM-2512 15K 5% K M55342K09B15K0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8349
Product Name Rcwpm-2512 15K 5% K M55342K09B15K0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details