Vishay Precision Group Rcwpm-2512 15.4 1% K M55342K09B15D4R Tsl Vishay M55342K09B15D4RWL

Description
RCWPM-2512 15.4 1% K M55342K09B15D4R TSL
Description
RCWPM-2512 15.4 1% K M55342K09B15D4R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 15.4 1% K M55342K09B15D4R Tsl Vishay - 21P8317 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 15.4 1% K M55342K09B15D4R Tsl Vishay
21P8317
Rcwpm-2512 15.4 1% K M55342K09B15D4R Tsl Vishay 21P8317
RCWPM-2512 15.4 1% K M55342K09B15D4R TSL

RCWPM-2512 15.4 1% K M55342K09B15D4R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8317
Product Name Rcwpm-2512 15.4 1% K M55342K09B15D4R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details