Vishay Intertechnology, Inc. RES 154 OHM 1W 1% 2512 M55342K09B154DRWSV

Description
RES 154ohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 154ohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1W 1% 2512 - M55342K09B154DRWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1W 1% 2512
M55342K09B154DRWSV
RES 154 OHM 1W 1% 2512 M55342K09B154DRWSV
RES 154ohm 1W 1% 2512

RES 154ohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B154DRWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B154DRWSV-ND
Chip Resistor - Surface Mount 764-M55342K09B154DRWSV-ND
154 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

154 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K09B154DRWSV - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K09B154DRWSV
Chip Resistor - Surface Mount M55342K09B154DRWSV
RES SMD 154 OHM 1% 1W 2512

RES SMD 154 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K09B154DRWSV 764-M55342K09B154DRWSV-ND M55342K09B154DRWSV
Product Name RES 154 OHM 1W 1% 2512 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers