Vishay Intertechnology, Inc. Res Thick Film 2512 154 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B154DRTP

Description
Res Thick Film 2512 154 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 2512 154 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 154 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B154DRTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 154 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B154DRTP
Res Thick Film 2512 154 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B154DRTP
Res Thick Film 2512 154 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 2512 154 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B154DRTP
Product Name Res Thick Film 2512 154 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers