Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K09B150BRWS

Description
150 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
150 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K09B150BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B150BRWS-ND
Chip Resistor - Surface Mount 764-M55342K09B150BRWS-ND
150 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

150 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 150K OHM 1W 0.1% 2512 - M55342K09B150BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1W 0.1% 2512
M55342K09B150BRWS
RES 150K OHM 1W 0.1% 2512 M55342K09B150BRWS
RES 150Kohm 1W 0.1% 2512

RES 150Kohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - M55342K09B150BRWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K09B150BRWS
Chip Resistor - Surface Mount M55342K09B150BRWS
RES SMD 150K OHM 0.1% 1W 2512

RES SMD 150K OHM 0.1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342K09B150BRWS-ND M55342K09B150BRWS M55342K09B150BRWS
Product Name Chip Resistor - Surface Mount RES 150K OHM 1W 0.1% 2512 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 2512
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chip Resistor - Surface Mount - 1622825-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details