Vishay Precision Group Rcwpm-2512 147 1% K M55342K09B147Ds Rsl Vishay M55342K09B147DSUL

Description
RCWPM-2512 147 1% K M55342K09B147DS RSL
Description
RCWPM-2512 147 1% K M55342K09B147DS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 147 1% K M55342K09B147Ds Rsl Vishay - 21P8304 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 147 1% K M55342K09B147Ds Rsl Vishay
21P8304
Rcwpm-2512 147 1% K M55342K09B147Ds Rsl Vishay 21P8304
RCWPM-2512 147 1% K M55342K09B147DS RSL

RCWPM-2512 147 1% K M55342K09B147DS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8304
Product Name Rcwpm-2512 147 1% K M55342K09B147Ds Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details