Vishay Precision Group Rcwpm-2512 140K 1% K M55342K09B140Es Tsl Vishay M55342K09B140ESWL

Description
RCWPM-2512 140K 1% K M55342K09B140ES TSL
Description
RCWPM-2512 140K 1% K M55342K09B140ES TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 140K 1% K M55342K09B140Es Tsl Vishay - 21P8295 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 140K 1% K M55342K09B140Es Tsl Vishay
21P8295
Rcwpm-2512 140K 1% K M55342K09B140Es Tsl Vishay 21P8295
RCWPM-2512 140K 1% K M55342K09B140ES TSL

RCWPM-2512 140K 1% K M55342K09B140ES TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8295
Product Name Rcwpm-2512 140K 1% K M55342K09B140Es Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details