Vishay Precision Group Rcwpm-2512 13.3K 1% K M55342K09B13E3P Rs Vishay M55342K09B13E3PUL

Description
RCWPM-2512 13.3K 1% K M55342K09B13E3P RS
Description
RCWPM-2512 13.3K 1% K M55342K09B13E3P RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 13.3K 1% K M55342K09B13E3P Rs Vishay - 21P8226 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 13.3K 1% K M55342K09B13E3P Rs Vishay
21P8226
Rcwpm-2512 13.3K 1% K M55342K09B13E3P Rs Vishay 21P8226
RCWPM-2512 13.3K 1% K M55342K09B13E3P RS

RCWPM-2512 13.3K 1% K M55342K09B13E3P RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8226
Product Name Rcwpm-2512 13.3K 1% K M55342K09B13E3P Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers