Vishay Intertechnology, Inc. Res Thick Film 2512 13K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD Tray M55342K09B13E0SWB

Description
Res Thick Film 2512 13K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote
Description
Res Thick Film 2512 13K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 13K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD Tray - M55342K09B13E0SWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 13K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD Tray
M55342K09B13E0SWB
Res Thick Film 2512 13K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD Tray M55342K09B13E0SWB
Res Thick Film 2512 13K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD Tray

Res Thick Film 2512 13K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B13E0SWB
Product Name Res Thick Film 2512 13K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers